Welwyn Components, Ltd. Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4K22KT18

Description
RES, 4K22, 10%, 1.5W, 2512, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 10%, 1.5W, 2512, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2076
Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2076
RES, 4K22, 10%, 1.5W, 2512, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K22, 10%, 1.5W, 2512, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9456
Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9456
RES, 4K22, 10%, 1.5W, 2512, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K22, 10%, 1.5W, 2512, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2076
Product Name Res, 4K22, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details