Welwyn Components, Ltd. Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-49K9MT18

Description
RES, 49K9, 20%, 1.5W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 20%, 1.5W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7076
Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7076
RES, 49K9, 20%, 1.5W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 20%, 1.5W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9516
Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9516
RES, 49K9, 20%, 1.5W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 20%, 1.5W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7076
Product Name Res, 49K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details