Welwyn Components, Ltd. Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-487KKT18

Description
RES, 487K, 10%, 1.5W, 2512, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 487K, 10%, 1.5W, 2512, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4485
Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4485
RES, 487K, 10%, 1.5W, 2512, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487K, 10%, 1.5W, 2512, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4714
Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4714
RES, 487K, 10%, 1.5W, 2512, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487K, 10%, 1.5W, 2512, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4485
Product Name Res, 487K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers