Welwyn Components, Ltd. Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-464KKT1

Description
RES, 464K, 10%, 1.5W, 2512, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 464K, 10%, 1.5W, 2512, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7053
Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7053
RES, 464K, 10%, 1.5W, 2512, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464K, 10%, 1.5W, 2512, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7052
Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7052
RES, 464K, 10%, 1.5W, 2512, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464K, 10%, 1.5W, 2512, THICK FILM; Resistance:464kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7053
Product Name Res, 464K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 464000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers