Welwyn Components, Ltd. Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-45K3MT1

Description
RES, 45K3, 20%, 1.5W, 2512, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 20%, 1.5W, 2512, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9584
Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9584
RES, 45K3, 20%, 1.5W, 2512, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 20%, 1.5W, 2512, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2118
Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2118
RES, 45K3, 20%, 1.5W, 2512, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 20%, 1.5W, 2512, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9584
Product Name Res, 45K3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details