Welwyn Components, Ltd. Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-44R2KT18

Description
RES, 44R2, 10%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44R2, 10%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7187
Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7187
RES, 44R2, 10%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1317
Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1317
RES, 44R2, 10%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 1.5W, 2512, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7187
Product Name Res, 44R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers