Welwyn Components, Ltd. Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-43R2MT1

Description
RES, 43R2, 20%, 1.5W, 2512, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43R2, 20%, 1.5W, 2512, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9491
Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9491
RES, 43R2, 20%, 1.5W, 2512, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 20%, 1.5W, 2512, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7181
Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7181
RES, 43R2, 20%, 1.5W, 2512, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 20%, 1.5W, 2512, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9491
Product Name Res, 43R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details