Welwyn Components, Ltd. Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-42K2JT18

Description
RES, 42K2, 5%, 1.5W, 2512, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 5%, 1.5W, 2512, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH2351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH2351
Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH2351
RES, 42K2, 5%, 1.5W, 2512, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42K2, 5%, 1.5W, 2512, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9571
Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9571
RES, 42K2, 5%, 1.5W, 2512, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 42K2, 5%, 1.5W, 2512, THICK FILM; Resistance:42.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2351
Product Name Res, 42K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details