Welwyn Components, Ltd. Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-41R2KT1

Description
RES, 41R2, 10%, 1.5W, 2512, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41R2, 10%, 1.5W, 2512, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0620
Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0620
RES, 41R2, 10%, 1.5W, 2512, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 10%, 1.5W, 2512, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2103
Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2103
RES, 41R2, 10%, 1.5W, 2512, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41R2, 10%, 1.5W, 2512, THICK FILM; Resistance:41.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0620
Product Name Res, 41R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details