Welwyn Components, Ltd. Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-40R2KT1

Description
RES, 40R2, 10%, 1.5W, 2512, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 40R2, 10%, 1.5W, 2512, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1304
Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1304
RES, 40R2, 10%, 1.5W, 2512, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40R2, 10%, 1.5W, 2512, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4683
Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4683
RES, 40R2, 10%, 1.5W, 2512, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40R2, 10%, 1.5W, 2512, THICK FILM; Resistance:40.2ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1304
Product Name Res, 40R2, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details