Welwyn Components, Ltd. Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-3R57JT18

Description
RES, 3R57, 5%, 1.5W, 2512, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R57, 5%, 1.5W, 2512, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9385
Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9385
RES, 3R57, 5%, 1.5W, 2512, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R57, 5%, 1.5W, 2512, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0575
Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0575
RES, 3R57, 5%, 1.5W, 2512, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R57, 5%, 1.5W, 2512, THICK FILM; Resistance:3.57ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9385
Product Name Res, 3R57, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details