Welwyn Components, Ltd. Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-3R01KT18

Description
RES, 3R01, 10%, 1.5W, 2512, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R01, 10%, 1.5W, 2512, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3764
Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3764
RES, 3R01, 10%, 1.5W, 2512, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R01, 10%, 1.5W, 2512, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5476
Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5476
RES, 3R01, 10%, 1.5W, 2512, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R01, 10%, 1.5W, 2512, THICK FILM; Resistance:3.01ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3764
Product Name Res, 3R01, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details