Welwyn Components, Ltd. Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-3K9MT1

Description
RES, 3K9, 20%, 1.5W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 20%, 1.5W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4341
Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4341
RES, 3K9, 20%, 1.5W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 20%, 1.5W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7076
Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7076
RES, 3K9, 20%, 1.5W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 20%, 1.5W, 2512, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4341
Product Name Res, 3K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details