Welwyn Components, Ltd. Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-392RKT1

Description
RES, 392R, 10%, 1.5W, 2512, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 10%, 1.5W, 2512, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4653
Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4653
RES, 392R, 10%, 1.5W, 2512, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 10%, 1.5W, 2512, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9454
Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9454
RES, 392R, 10%, 1.5W, 2512, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 10%, 1.5W, 2512, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4653
Product Name Res, 392R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details