Welwyn Components, Ltd. Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-390KKT18

Description
RES, 390K, 10%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 10%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7147
Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7147
RES, 390K, 10%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 10%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4415
Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4415
RES, 390K, 10%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 10%, 1.5W, 2512, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7147
Product Name Res, 390K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers