Welwyn Components, Ltd. Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-360RJT18

Description
RES, 360R, 5%, 1.5W, 2512, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 360R, 5%, 1.5W, 2512, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4400
Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4400
RES, 360R, 5%, 1.5W, 2512, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360R, 5%, 1.5W, 2512, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7126
Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7126
RES, 360R, 5%, 1.5W, 2512, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360R, 5%, 1.5W, 2512, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4400
Product Name Res, 360R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers