Welwyn Components, Ltd. Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-34R8MT1

Description
RES, 34R8, 20%, 1.5W, 2512, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 34R8, 20%, 1.5W, 2512, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6971
Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6971
RES, 34R8, 20%, 1.5W, 2512, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34R8, 20%, 1.5W, 2512, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4624
Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4624
RES, 34R8, 20%, 1.5W, 2512, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34R8, 20%, 1.5W, 2512, THICK FILM; Resistance:34.8ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6971
Product Name Res, 34R8, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details