Welwyn Components, Ltd. Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-33R2JT1

Description
RES, 33R2, 5%, 1.5W, 2512, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 5%, 1.5W, 2512, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4616
Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4616
RES, 33R2, 5%, 1.5W, 2512, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 5%, 1.5W, 2512, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9403
Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9403
RES, 33R2, 5%, 1.5W, 2512, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 5%, 1.5W, 2512, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4616
Product Name Res, 33R2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details