Welwyn Components, Ltd. Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-330RKT18

Description
RES, 330R, 10%, 1.5W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 330R, 10%, 1.5W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9407
Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9407
RES, 330R, 10%, 1.5W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330R, 10%, 1.5W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9406
Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9406
RES, 330R, 10%, 1.5W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330R, 10%, 1.5W, 2512, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9407
Product Name Res, 330R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details