The Res, 330K, 10%, 1.5W, 2512, Thick Film resistor from TT Electronics/Welwyn is a high pulse double-sided chip resistor designed for robust performance in various applications. It features a resistance value of 330 kΩ with a tolerance of ±10% and a power rating of 1.5W. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring durability and reliability. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering methods, with wrap-around terminations that enhance leach resistance and solderability. The resistor can withstand a maximum operating temperature of 155°C and is resistant to typical industrial cleaning solvents. The product is RoHS compliant and offers excellent pulse withstand performance, making it ideal for applications requiring high reliability under varying conditions.
RES, 330K, 10%, 1.5W, 2512, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 330K, 10%, 1.5W, 2512, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH7021 |
| Product Name | Res, 330K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 330000 ohms |