Welwyn Components, Ltd. Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-32R4MT1

Description
RES, 32R4, 20%, 1.5W, 2512, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32R4, 20%, 1.5W, 2512, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1939
Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1939
RES, 32R4, 20%, 1.5W, 2512, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 20%, 1.5W, 2512, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9629
Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9629
RES, 32R4, 20%, 1.5W, 2512, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 20%, 1.5W, 2512, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1939
Product Name Res, 32R4, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers