Welwyn Components, Ltd. Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-31R6MT18

Description
RES, 31R6, 20%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31R6, 20%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0584
Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0584
RES, 31R6, 20%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 20%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9627
Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9627
RES, 31R6, 20%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 20%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0584
Product Name Res, 31R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details