Welwyn Components, Ltd. Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-31R6JT1

Description
RES, 31R6, 5%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31R6, 5%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9626
Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9626
RES, 31R6, 5%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 5%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9399
Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9399
RES, 31R6, 5%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 5%, 1.5W, 2512, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9626
Product Name Res, 31R6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details