Welwyn Components, Ltd. Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-309RKT18

Description
RES, 309R, 10%, 1.5W, 2512, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 309R, 10%, 1.5W, 2512, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3771
Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3771
RES, 309R, 10%, 1.5W, 2512, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 10%, 1.5W, 2512, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9396
Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9396
RES, 309R, 10%, 1.5W, 2512, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 10%, 1.5W, 2512, THICK FILM; Resistance:309ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3771
Product Name Res, 309R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details