Welwyn Components, Ltd. Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-300KMT1

Description
RES, 300K, 20%, 1.5W, 2512, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 20%, 1.5W, 2512, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7100
Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7100
RES, 300K, 20%, 1.5W, 2512, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 20%, 1.5W, 2512, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6944
Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6944
RES, 300K, 20%, 1.5W, 2512, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 20%, 1.5W, 2512, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7100
Product Name Res, 300K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details