Welwyn Components, Ltd. Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R94MT1

Description
RES, 2R94, 20%, 1.5W, 2512, THICK FILM; Resistance:2.94ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R94, 20%, 1.5W, 2512, THICK FILM; Resistance:2.94ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1194
Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1194
RES, 2R94, 20%, 1.5W, 2512, THICK FILM; Resistance:2.94ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R94, 20%, 1.5W, 2512, THICK FILM; Resistance:2.94ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9518
Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9518
RES, 2R94, 20%, 1.5W, 2512, THICK FILM; Resistance:2.94ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R94, 20%, 1.5W, 2512, THICK FILM; Resistance:2.94ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1194
Product Name Res, 2R94, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers