Welwyn Components, Ltd. Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R87KT1

Description
RES, 2R87, 10%, 1.5W, 2512, THICK FILM; Resistance:2.87ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R87, 10%, 1.5W, 2512, THICK FILM; Resistance:2.87ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9517
Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9517
RES, 2R87, 10%, 1.5W, 2512, THICK FILM; Resistance:2.87ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R87, 10%, 1.5W, 2512, THICK FILM; Resistance:2.87ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6819
Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6819
RES, 2R87, 10%, 1.5W, 2512, THICK FILM; Resistance:2.87ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R87, 10%, 1.5W, 2512, THICK FILM; Resistance:2.87ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9517
Product Name Res, 2R87, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers