Welwyn Components, Ltd. Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R49KT1

Description
RES, 2R49, 10%, 1.5W, 2512, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R49, 10%, 1.5W, 2512, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1187
Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1187
RES, 2R49, 10%, 1.5W, 2512, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R49, 10%, 1.5W, 2512, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4237
Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4237
RES, 2R49, 10%, 1.5W, 2512, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R49, 10%, 1.5W, 2512, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1187
Product Name Res, 2R49, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details