Welwyn Components, Ltd. Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R43KT1

Description
RES, 2R43, 10%, 1.5W, 2512, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R43, 10%, 1.5W, 2512, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6984
Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6984
RES, 2R43, 10%, 1.5W, 2512, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R43, 10%, 1.5W, 2512, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1185
Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1185
RES, 2R43, 10%, 1.5W, 2512, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R43, 10%, 1.5W, 2512, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH6984
Product Name Res, 2R43, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details