Welwyn Components, Ltd. Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R26KT1

Description
RES, 2R26, 10%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R26, 10%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0531
Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0531
RES, 2R26, 10%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R26, 10%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9505
Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9505
RES, 2R26, 10%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R26, 10%, 1.5W, 2512, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0531
Product Name Res, 2R26, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details