Welwyn Components, Ltd. Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2R0MT18

Description
RES, 2R, 20%, 1.5W, 2512, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R, 20%, 1.5W, 2512, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1890
Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1890
RES, 2R, 20%, 1.5W, 2512, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R, 20%, 1.5W, 2512, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9500
Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9500
RES, 2R, 20%, 1.5W, 2512, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R, 20%, 1.5W, 2512, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1890
Product Name Res, 2R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers