Welwyn Components, Ltd. Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2K87JT18

Description
RES, 2K87, 5%, 1.5W, 2512, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 5%, 1.5W, 2512, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6796
Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6796
RES, 2K87, 5%, 1.5W, 2512, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 5%, 1.5W, 2512, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9387
Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9387
RES, 2K87, 5%, 1.5W, 2512, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 5%, 1.5W, 2512, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6796
Product Name Res, 2K87, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details