Welwyn Components, Ltd. Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2K74MT1

Description
RES, 2K74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5426
Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5426
RES, 2K74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6973
Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6973
RES, 2K74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 20%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5426
Product Name Res, 2K74, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details