Welwyn Components, Ltd. Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2K74JT1

Description
RES, 2K74, 5%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 5%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH6921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH6921
Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH6921
RES, 2K74, 5%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 5%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH6971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH6971
Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH6971
RES, 2K74, 5%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 5%, 1.5W, 2512, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6921
Product Name Res, 2K74, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details