Welwyn Components, Ltd. Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2K49JT1

Description
RES, 2K49, 5%, 1.5W, 2512, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 5%, 1.5W, 2512, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4223
Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4223
RES, 2K49, 5%, 1.5W, 2512, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 5%, 1.5W, 2512, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9239
Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9239
RES, 2K49, 5%, 1.5W, 2512, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 5%, 1.5W, 2512, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4223
Product Name Res, 2K49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details