Welwyn Components, Ltd. Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2K32KT1

Description
RES, 2K32, 10%, 1.5W, 2512, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 10%, 1.5W, 2512, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4218
Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4218
RES, 2K32, 10%, 1.5W, 2512, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 10%, 1.5W, 2512, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1876
Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1876
RES, 2K32, 10%, 1.5W, 2512, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 10%, 1.5W, 2512, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4218
Product Name Res, 2K32, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers