Welwyn Components, Ltd. Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-2K2JT18

Description
RES, 2K2, 5%, 1.5W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 5%, 1.5W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1168
Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1168
RES, 2K2, 5%, 1.5W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 5%, 1.5W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9379
Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9379
RES, 2K2, 5%, 1.5W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 5%, 1.5W, 2512, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1168
Product Name Res, 2K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers