Welwyn Components, Ltd. Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-29K4KT18

Description
RES, 29K4, 10%, 1.5W, 2512, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 10%, 1.5W, 2512, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1244
Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1244
RES, 29K4, 10%, 1.5W, 2512, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 10%, 1.5W, 2512, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9357
Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9357
RES, 29K4, 10%, 1.5W, 2512, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 10%, 1.5W, 2512, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1244
Product Name Res, 29K4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers