Welwyn Components, Ltd. Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-28R7JT18

Description
RES, 28R7, 5%, 1.5W, 2512, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28R7, 5%, 1.5W, 2512, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7063
Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7063
RES, 28R7, 5%, 1.5W, 2512, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R7, 5%, 1.5W, 2512, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7064
Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7064
RES, 28R7, 5%, 1.5W, 2512, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R7, 5%, 1.5W, 2512, THICK FILM; Resistance:28.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7063
Product Name Res, 28R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details