Welwyn Components, Ltd. Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-27RKT18

Description
RES, 27R, 10%, 1.5W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 10%, 1.5W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9338
Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9338
RES, 27R, 10%, 1.5W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27R, 10%, 1.5W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9452
Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9452
RES, 27R, 10%, 1.5W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27R, 10%, 1.5W, 2512, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9338
Product Name Res, 27R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details