Welwyn Components, Ltd. Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-270RKT18

Description
RES, 270R, 10%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 10%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1894
Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1894
RES, 270R, 10%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 10%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9325
Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9325
RES, 270R, 10%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 10%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1894
Product Name Res, 270R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details