The Res, 270R, 5%, 1.5W, 2512, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 270 ohms with a tolerance of ±5% and a power rating of 1.5 watts. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The device can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it compatible with typical Pb-free soldering processes. Additionally, it has good leach resistance properties due to its wrap-around terminations. This resistor is RoHS compliant and is supplied on 12 mm carrier tape for ease of integration into automated assembly processes.
RES, 270R, 5%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 270R, 5%, 1.5W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH4314 |
| Product Name | Res, 270R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 270 ohms |