Welwyn Components, Ltd. Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-26R1KT1

Description
RES, 26R1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1883
Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1883
RES, 26R1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0558
Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0558
RES, 26R1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1883
Product Name Res, 26R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details