Welwyn Components, Ltd. Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-26K1KT1

Description
RES, 26K1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0557
Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0557
RES, 26K1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7046
Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7046
RES, 26K1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 10%, 1.5W, 2512, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0557
Product Name Res, 26K1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details