Welwyn Components, Ltd. Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-25R5MT1

Description
RES, 25R5, 20%, 1.5W, 2512, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 25R5, 20%, 1.5W, 2512, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH1954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH1954
Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH1954
RES, 25R5, 20%, 1.5W, 2512, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25R5, 20%, 1.5W, 2512, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1226
Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1226
RES, 25R5, 20%, 1.5W, 2512, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25R5, 20%, 1.5W, 2512, THICK FILM; Resistance:25.5ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH1954
Product Name Res, 25R5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details