Welwyn Components, Ltd. Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-255KJT1

Description
RES, 255K, 5%, 1.5W, 2512, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 255K, 5%, 1.5W, 2512, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6875
Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6875
RES, 255K, 5%, 1.5W, 2512, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255K, 5%, 1.5W, 2512, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4534
Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4534
RES, 255K, 5%, 1.5W, 2512, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255K, 5%, 1.5W, 2512, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH6875
Product Name Res, 255K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers