Welwyn Components, Ltd. Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-249RKT1

Description
RES, 249R, 10%, 1.5W, 2512, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 10%, 1.5W, 2512, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9442
Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9442
RES, 249R, 10%, 1.5W, 2512, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 249R, 10%, 1.5W, 2512, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH6873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH6873
Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH6873
RES, 249R, 10%, 1.5W, 2512, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 249R, 10%, 1.5W, 2512, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9442
Product Name Res, 249R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details