Welwyn Components, Ltd. Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-23R2MT1

Description
RES, 23R2, 20%, 1.5W, 2512, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R2, 20%, 1.5W, 2512, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9545
Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9545
RES, 23R2, 20%, 1.5W, 2512, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 20%, 1.5W, 2512, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH6954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH6954
Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH6954
RES, 23R2, 20%, 1.5W, 2512, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R2, 20%, 1.5W, 2512, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9545
Product Name Res, 23R2, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details