Welwyn Components, Ltd. Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-22K6JT1

Description
RES, 22K6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 22K6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 22K6, 5%, 1.5W, 2512, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 22.6 kΩ with a tolerance of ±5% and a power rating of 1.5W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is capable of withstanding high pulse loads, with a maximum overload capacity of 6.25 times the rated power for short durations. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. The resistor is also RoHS compliant and features wrap-around terminations for improved solderability and leach resistance. This component is ideal for applications requiring reliable performance under high-stress conditions.

Datasheet Summary
Powered by GS/AI

The Res, 22K6, 5%, 1.5W, 2512, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 22.6 kΩ with a tolerance of ±5% and a power rating of 1.5W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is capable of withstanding high pulse loads, with a maximum overload capacity of 6.25 times the rated power for short durations. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. The resistor is also RoHS compliant and features wrap-around terminations for improved solderability and leach resistance. This component is ideal for applications requiring reliable performance under high-stress conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0542
Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0542
RES, 22K6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4512
Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4512
RES, 22K6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 5%, 1.5W, 2512, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0542
Product Name Res, 22K6, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers