Welwyn Components, Ltd. Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-220RKT18

Description
RES, 220R, 10%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 10%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3730
Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3730
RES, 220R, 10%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 10%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH6949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH6949
Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH6949
RES, 220R, 10%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 10%, 1.5W, 2512, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3730
Product Name Res, 220R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details